DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LK4-13 DMC3021LK4-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014357-DMC3021LK4-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.4A, 6.8A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 17.4nC @ 10V Max Input Capacitance: 751pF @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014357-DMC3021LK4-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.4A, 6.8A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 17.4nC @ 10V Max Input Capacitance: 751pF @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LK4-13 - 014357-DMC3021LK4-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LK4-13
014357-DMC3021LK4-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LK4-13 014357-DMC3021LK4-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014357-DMC3021LK4-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.4A, 6.8A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 17.4nC @ 10V Max Input Capacitance: 751pF @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014357-DMC3021LK4-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-4L
Maximum Power Dissipation: 2.7W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.4A, 6.8A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 17.4nC @ 10V
Max Input Capacitance: 751pF @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMC3021LK4-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3021LK4-13DIDKR-ND
FET, MOSFET Arrays DMC3021LK4-13DIDKR-ND
Mosfet Array N and P-Channel, Common Drain 30V 9.4A, 6.8A 2.7W Surface Mount TO-252-4L

Mosfet Array N and P-Channel, Common Drain 30V 9.4A, 6.8A 2.7W Surface Mount TO-252-4L

Buy Now Datasheet
FET, MOSFET Arrays - DMC3021LK4-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3021LK4-13DICT-ND
FET, MOSFET Arrays DMC3021LK4-13DICT-ND
Mosfet Array N and P-Channel, Common Drain 30V 9.4A, 6.8A 2.7W Surface Mount TO-252-4L

Mosfet Array N and P-Channel, Common Drain 30V 9.4A, 6.8A 2.7W Surface Mount TO-252-4L

Buy Now Datasheet
FET, MOSFET Arrays - DMC3021LK4-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3021LK4-13DITR-ND
FET, MOSFET Arrays DMC3021LK4-13DITR-ND
Mosfet Array N and P-Channel, Common Drain 30V 9.4A, 6.8A 2.7W Surface Mount TO-252-4L

Mosfet Array N and P-Channel, Common Drain 30V 9.4A, 6.8A 2.7W Surface Mount TO-252-4L

Buy Now Datasheet
Singapore, Singapore
30V 9.4A TO252 MOSFET Transistor
289-DMC3021LK4-13
30V 9.4A TO252 MOSFET Transistor 289-DMC3021LK4-13
MOSFET N/P-CH 30V 9.4A TO252-4L Product overview: DMC3021LK4-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3021LK4-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 9.4A TO252-4L Product overview: DMC3021LK4-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3021LK4-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC3021LK4-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC3021LK4-13
FET, MOSFET Arrays DMC3021LK4-13
MOSFET N/P-CH 30V TO252-4L

MOSFET N/P-CH 30V TO252-4L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC3021LK4-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC3021LK4-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC3021LK4-13
MOSFET N/P-CH 30V 9.4A TO252-4L

MOSFET N/P-CH 30V 9.4A TO252-4L

Supplier's Site
MOSFET N/P-CH 30V TO252-4L - 233-DMC3021LK4-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V TO252-4L
233-DMC3021LK4-13
MOSFET N/P-CH 30V TO252-4L 233-DMC3021LK4-13
MOSFET N/P-CH 30V TO252-4L

MOSFET N/P-CH 30V TO252-4L

Supplier's Site
Mosfet, Dual, N/p-Ch, 30V, 14A Rohs Compliant Diodes Inc. - 28AK8374 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 14A Rohs Compliant Diodes Inc.
28AK8374
Mosfet, Dual, N/p-Ch, 30V, 14A Rohs Compliant Diodes Inc. 28AK8374
MOSFET, DUAL, N/P-CH, 30V, 14A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 14A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014357-DMC3021LK4-13 DMC3021LK4-13DIDKR-ND 289-DMC3021LK4-13 DMC3021LK4-13 DMC3021LK4-13 233-DMC3021LK4-13 28AK8374
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LK4-13 FET, MOSFET Arrays 30V 9.4A TO252 MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 30V TO252-4L Mosfet, Dual, N/p-Ch, 30V, 14A Rohs Compliant Diodes Inc.
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel, Common Drain N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 2700 milliwatts 2.75 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-4L TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) Tape & Reel (TR) TO-252 (DPAK); TO-252-5, DPak (4 Leads + Tab), TO-252AD TO-3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
MOSFETs - 2496878 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers