The DMC3020UDVW-13 is a complementary N- and P-channel enhancement mode MOSFET pair in a POWERDI®3333-8 package, designed for high-efficiency power-management and analog switching applications. The device features a rated junction temperature up to +150°C, low on-resistance (31mΩ @ 10V for N-channel, 42mΩ @ -10V for P-channel), and wettable flanks for improved optical inspection. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The package measures 3.30mm × 3.30mm with a height of 0.80mm, and is supplied in a tape and reel configuration of 3,000 units per reel. The device is qualified to AEC-Q200 and suitable for automotive applications.
MOSFET N/P-CH 30V 20A PWRDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC3020UDVW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |