DIODES Incorporated 30V 9.1A 6A MOSFET Transistor DMC3018LSD-13

Description
MOSFET N/P-CH 30V 9.1A/6A 8SO Product overview: DMC3018LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3018LSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 9.1A/6A 8SO Product overview: DMC3018LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3018LSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.1A 6A MOSFET Transistor
289-DMC3018LSD-13
30V 9.1A 6A MOSFET Transistor 289-DMC3018LSD-13
MOSFET N/P-CH 30V 9.1A/6A 8SO Product overview: DMC3018LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3018LSD-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 9.1A/6A 8SO Product overview: DMC3018LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3018LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC3018LSD-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3018LSD-13-ND
FET, MOSFET Arrays DMC3018LSD-13-ND
Mosfet Array N and P-Channel 30V 9.1A, 6A 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 9.1A, 6A 2.5W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3018LSD-13 - 080557-DMC3018LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3018LSD-13
080557-DMC3018LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3018LSD-13 080557-DMC3018LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080557-DMC3018LSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.1A, 6A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 12.4nC @ 10V Max Input Capacitance: 631pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 080557-DMC3018LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.1A, 6A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 12.4nC @ 10V
Max Input Capacitance: 631pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - DMC3018LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC3018LSD-13
FET, MOSFET Arrays DMC3018LSD-13
MOSFET N/P-CH 30V 9.1A/6A 8-SOIC

MOSFET N/P-CH 30V 9.1A/6A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMC3018LSD-13 DMC3018LSD-13-ND 080557-DMC3018LSD-13 DMC3018LSD-13
Product Name 30V 9.1A 6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3018LSD-13 FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Polarity P-Channel P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5524-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details