DIODES Incorporated FET, MOSFET Arrays DMC3016LDV-13

Description
Mosfet Array N and P-Channel Complementary 30V 21A (Tc), 15A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel Complementary 30V 21A (Tc), 15A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMC3016LDV-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC3016LDV-13TR-ND
FET, MOSFET Arrays 31-DMC3016LDV-13TR-ND
Mosfet Array N and P-Channel Complementary 30V 21A (Tc), 15A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Mosfet Array N and P-Channel Complementary 30V 21A (Tc), 15A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC3016LDV-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC3016LDV-13CT-ND
FET, MOSFET Arrays 31-DMC3016LDV-13CT-ND
MOSFET N/P-CH 30V 21A PWRDI3333

MOSFET N/P-CH 30V 21A PWRDI3333

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC3016LDV-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC3016LDV-13DKR-ND
FET, MOSFET Arrays 31-DMC3016LDV-13DKR-ND
MOSFET N/P-CH 30V 21A PWRDI3333

MOSFET N/P-CH 30V 21A PWRDI3333

Buy Now Datasheet
MOSFET BVDSS: 31V 40V POWERDI333 - 233-DMC3016LDV-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET BVDSS: 31V 40V POWERDI333
233-DMC3016LDV-13
MOSFET BVDSS: 31V 40V POWERDI333 233-DMC3016LDV-13
MOSFET BVDSS: 31V 40V POWERDI333

MOSFET BVDSS: 31V 40V POWERDI333

Supplier's Site
FET, MOSFET Arrays - DMC3016LDV-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC3016LDV-13
FET, MOSFET Arrays DMC3016LDV-13
MOSFET BVDSS: 31V 40V POWERDI333

MOSFET BVDSS: 31V 40V POWERDI333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 31V-40V

MOSFET MOSFET BVDSS 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC3016LDV-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC3016LDV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC3016LDV-13
MOSFET N/P-CH 30V 21A PWRDI3333

MOSFET N/P-CH 30V 21A PWRDI3333

Supplier's Site
Mosfet, Dual, N/p-Ch, 30V, 21A Rohs Compliant Diodes Inc. - 28AK8372 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 21A Rohs Compliant Diodes Inc.
28AK8372
Mosfet, Dual, N/p-Ch, 30V, 21A Rohs Compliant Diodes Inc. 28AK8372
MOSFET, DUAL, N/P-CH, 30V, 21A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 21A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMC3016LDV-13TR-ND 233-DMC3016LDV-13 DMC3016LDV-13 DMC3016LDV-13 DMC3016LDV-13 28AK8372
Product Name FET, MOSFET Arrays MOSFET BVDSS: 31V 40V POWERDI333 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N/p-Ch, 30V, 21A Rohs Compliant Diodes Inc.
Package Type 8-PowerVDFN 8-PowerVDFN Automotive TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers