DIODES Incorporated FET, MOSFET Arrays DMC2990UDJQ-7B

Description
MOSFET N/P-CH 20V 0.45A SOT963
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 0.45A SOT963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMC2990UDJQ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2990UDJQ-7BDKR-ND
FET, MOSFET Arrays 31-DMC2990UDJQ-7BDKR-ND
MOSFET N/P-CH 20V 0.45A SOT963

MOSFET N/P-CH 20V 0.45A SOT963

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2990UDJQ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2990UDJQ-7BCT-ND
FET, MOSFET Arrays 31-DMC2990UDJQ-7BCT-ND
MOSFET N/P-CH 20V 0.45A SOT963

MOSFET N/P-CH 20V 0.45A SOT963

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2990UDJQ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2990UDJQ-7BTR-ND
FET, MOSFET Arrays 31-DMC2990UDJQ-7BTR-ND
Mosfet Array N and P-Channel Complementary 20V 450mA (Ta), 310mA (Ta) 350mW (Ta) Surface Mount SOT-963

Mosfet Array N and P-Channel Complementary 20V 450mA (Ta), 310mA (Ta) 350mW (Ta) Surface Mount SOT-963

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2990UDJQ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2990UDJQ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2990UDJQ-7B
MOSFET N/P-CH 20V 0.45A SOT963

MOSFET N/P-CH 20V 0.45A SOT963

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMC2990UDJQ-7BDKR-ND DMC2990UDJQ-7B DMC2990UDJQ-7B
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT-963 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details