MOSFET N/P-CH 20V 0.45A SOT963
Mosfet Array N and P-Channel Complementary 20V 450mA (Ta), 310mA (Ta) 350mW (Ta) Surface Mount SOT-963
MOSFET N/P-CH 20V 0.45A SOT963
MOSFET N/P-CH 20V 0.45A SOT963 Product overview: DMC2990UDJQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.45A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2990UDJQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376772-DMC2990UDJQ-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-963
Supplier Device Package: SOT-963
Base Product Number: DMC2990
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 450mA (Ta), 310mA (Ta)
Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V, 1.9Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.5nC @ 4.5V, 0.4nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 27.6pF @ 15V, 28.7pF @ 15V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 350mW (Ta)
Configuration: N and P-Channel Complementary
MOSFET BVDSS: 8V 24V SOT963
MOSFET N/P-CH 20V 0.45A SOT963
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMC2990UDJQ-7DKR-ND | 289-DMC2990UDJQ-7 | 1376772-DMC2990UDJQ-7 | DMC2990UDJQ-7 | DMC2990UDJQ-7 | DMC2990UDJQ-7 |
| Product Name | FET, MOSFET Arrays | 20V 0.45A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-963 | Tape & Reel (TR) | SOT3 | SOT-963 | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel Complementary | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |