DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays DMC2710UVT-7

Description
Win Source Part Number: 1338832-DMC2710UVT-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Power - Max: 500mW (Ta) Configuration: N and P-Channel Complementary Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMC2710 Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) , 900mA (Ta) Rds On (Max) @ Id, Vgs: 400mOhm @ 600mA, 4.5V, 700mOhm @ 430mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.6nC @ 4.5V, 0.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 42pF @ 16V, 49pF @ 16V
Request a Quote Datasheet
Description
Win Source Part Number: 1338832-DMC2710UVT-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Power - Max: 500mW (Ta) Configuration: N and P-Channel Complementary Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMC2710 Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) , 900mA (Ta) Rds On (Max) @ Id, Vgs: 400mOhm @ 600mA, 4.5V, 700mOhm @ 430mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.6nC @ 4.5V, 0.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 42pF @ 16V, 49pF @ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1338832-DMC2710UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1338832-DMC2710UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1338832-DMC2710UVT-7
Win Source Part Number: 1338832-DMC2710UVT-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Power - Max: 500mW (Ta) Configuration: N and P-Channel Complementary Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMC2710 Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) , 900mA (Ta) Rds On (Max) @ Id, Vgs: 400mOhm @ 600mA, 4.5V, 700mOhm @ 430mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.6nC @ 4.5V, 0.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 42pF @ 16V, 49pF @ 16V

Win Source Part Number: 1338832-DMC2710UVT-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Power - Max: 500mW (Ta)
Configuration: N and P-Channel Complementary
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMC2710
Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) , 900mA (Ta)
Rds On (Max) @ Id, Vgs: 400mOhm @ 600mA, 4.5V, 700mOhm @ 430mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.6nC @ 4.5V, 0.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 42pF @ 16V, 49pF @ 16V

Buy Now Datasheet
Singapore, Singapore
20V 1.2A MOSFET Transistor
289-DMC2710UVT-7
20V 1.2A MOSFET Transistor 289-DMC2710UVT-7
MOSFET N/P-CH 20V 1.2A TSOT23-6 Product overview: DMC2710UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2710UVT-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 1.2A TSOT23-6 Product overview: DMC2710UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2710UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMC2710UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2710UVT-7CT-ND
FET, MOSFET Arrays 31-DMC2710UVT-7CT-ND
MOSFET N/P-CH 20V 1.2A TSOT23-6

MOSFET N/P-CH 20V 1.2A TSOT23-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2710UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2710UVT-7DKR-ND
FET, MOSFET Arrays 31-DMC2710UVT-7DKR-ND
MOSFET N/P-CH 20V 1.2A TSOT23-6

MOSFET N/P-CH 20V 1.2A TSOT23-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2710UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2710UVT-7TR-ND
FET, MOSFET Arrays 31-DMC2710UVT-7TR-ND
Mosfet Array N and P-Channel Complementary 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6

Mosfet Array N and P-Channel Complementary 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2710UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2710UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2710UVT-7
MOSFET N/P-CH 20V 1.2A TSOT23-6

MOSFET N/P-CH 20V 1.2A TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1338832-DMC2710UVT-7 289-DMC2710UVT-7 31-DMC2710UVT-7CT-ND DMC2710UVT-7 DMC2710UVT-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 20V 1.2A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data