DIODES Incorporated FET, MOSFET Arrays DMC2710UVT-13

Description
Mosfet Array N and P-Channel Complementary 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel Complementary 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC2710UVT-13DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2710UVT-13DI-ND
FET, MOSFET Arrays DMC2710UVT-13DI-ND
Mosfet Array N and P-Channel Complementary 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6

Mosfet Array N and P-Channel Complementary 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2710UVT-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2710UVT-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2710UVT-13
MOSFET N/P-CH 20V 1.2A TSOT23-6

MOSFET N/P-CH 20V 1.2A TSOT23-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMC2710UVT-13DI-ND DMC2710UVT-13 DMC2710UVT-13
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details