MOSFET N/P-CH 20V 1.1A SOT563
MOSFET N/P-CH 20V 1.1A SOT563
Mosfet Array N and P-Channel Complementary 20V 1.1A (Ta), 800mA (Ta) 460mW (Ta) Surface Mount SOT-563
MOSFET N/P-CH 20V 1.1A SOT563
MOSFET BVDSS: 8V-24V SOT563
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMC2710UV-7DKR-ND | DMC2710UV-7 | DMC2710UV-7 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 | SOT-563, SOT-666 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | P-Channel; N and P-Channel Complementary | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |