DIODES Incorporated FET, MOSFET Arrays DMC2700UDM-7

Description
Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC2700UDM-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2700UDM-7DKR-ND
FET, MOSFET Arrays DMC2700UDM-7DKR-ND
Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26

Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26

Buy Now Datasheet
FET, MOSFET Arrays - DMC2700UDM-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2700UDM-7CT-ND
FET, MOSFET Arrays DMC2700UDM-7CT-ND
Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26

Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26

Buy Now Datasheet
FET, MOSFET Arrays - DMC2700UDM-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2700UDM-7TR-ND
FET, MOSFET Arrays DMC2700UDM-7TR-ND
Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26

Mosfet Array N and P-Channel 20V 1.34A, 1.14A 1.12W Surface Mount SOT-26

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
289-DMC2700UDM-7
20V MOSFET Transistor 289-DMC2700UDM-7
MOSFET N/P-CH 20V SOT26 Product overview: DMC2700UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2700UDM-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V SOT26 Product overview: DMC2700UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2700UDM-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDM-7 - 014356-DMC2700UDM-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDM-7
014356-DMC2700UDM-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDM-7 014356-DMC2700UDM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014356-DMC2700UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 1.12W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.34A, 1.14A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.74nC @ 4.5V Max Input Capacitance: 60.67pF @ 16V Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014356-DMC2700UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 1.12W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.34A, 1.14A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.74nC @ 4.5V
Max Input Capacitance: 60.67pF @ 16V
Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2700UDM-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2700UDM-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2700UDM-7
MOSFET N/P-CH 20V SOT26

MOSFET N/P-CH 20V SOT26

Supplier's Site
Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc. - 28AK8369 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc.
28AK8369
Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc. 28AK8369
MOSFET, DUAL, N/P-CH, 20V, 1.34A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 20V, 1.34A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMC2700UDM-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC2700UDM-7
FET, MOSFET Arrays DMC2700UDM-7
MOSFET N/P-CH 20V SOT26

MOSFET N/P-CH 20V SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMC2700UDM-7DKR-ND 289-DMC2700UDM-7 014356-DMC2700UDM-7 DMC2700UDM-7 28AK8369 DMC2700UDM-7 DMC2700UDM-7
Product Name FET, MOSFET Arrays 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDM-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc. FET, MOSFET Arrays MOSFET
Package Type SOT23; SOT26; SOT-23-6 Tape & Reel (TR) SOT3; SOT26; SOT-26 TO-3 SOT23; SOT26; SOT-23-6
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1.12 milliwatts 1120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
100V 120A MOSFET Transistor - 278-AUIRFS4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details