DIODES Incorporated FET, MOSFET Arrays DMC25D1UVT-7

Description
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMC25D1UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC25D1UVT-7CT-ND
FET, MOSFET Arrays 31-DMC25D1UVT-7CT-ND
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC25D1UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC25D1UVT-7DKR-ND
FET, MOSFET Arrays 31-DMC25D1UVT-7DKR-ND
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC25D1UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC25D1UVT-7TR-ND
FET, MOSFET Arrays 31-DMC25D1UVT-7TR-ND
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Buy Now Datasheet
Singapore, Singapore
25V 12V MOSFET Transistor
289-DMC25D1UVT-7
25V 12V MOSFET Transistor 289-DMC25D1UVT-7
MOSFET N/P-CH 25V/12V TSOT26 Product overview: DMC25D1UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC25D1UVT-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 25V/12V TSOT26 Product overview: DMC25D1UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC25D1UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - DMC25D1UVT-7 - 801106-DMC25D1UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - DMC25D1UVT-7
801106-DMC25D1UVT-7
FETs - Arrays - DMC25D1UVT-7 801106-DMC25D1UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801106-DMC25D1UVT-7 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 25V, 12V Power - Max: 1.3W Supplier Device Package: TSOT-26 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4Ohm at 400mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.9nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 27.6pF at 10V Current - Continuous Drain (Id) at 25°C: 500mA, 3.9A Vgs(th) (Maximum) at Id: 1.5V at 250μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801106-DMC25D1UVT-7
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 25V, 12V
Power - Max: 1.3W
Supplier Device Package: TSOT-26
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4Ohm at 400mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 0.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 27.6pF at 10V
Current - Continuous Drain (Id) at 25°C: 500mA, 3.9A
Vgs(th) (Maximum) at Id: 1.5V at 250μA

Buy Now
Sheung Wan, Hong Kong
MOSFET 20V Enh Mode FET

MOSFET 20V Enh Mode FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC25D1UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC25D1UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC25D1UVT-7
MOSFET N/P-CH 25V/12V TSOT26

MOSFET N/P-CH 25V/12V TSOT26

Supplier's Site
FET, MOSFET Arrays - DMC25D1UVT-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC25D1UVT-7
FET, MOSFET Arrays DMC25D1UVT-7
MOSFET N/P-CH 25V/12V TSOT26

MOSFET N/P-CH 25V/12V TSOT26

Supplier's Site Datasheet
Mosfet, Dual, N/p-Ch, 25V, 0.5A Rohs Compliant Diodes Inc. - 28AK8368 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 25V, 0.5A Rohs Compliant Diodes Inc.
28AK8368
Mosfet, Dual, N/p-Ch, 25V, 0.5A Rohs Compliant Diodes Inc. 28AK8368
MOSFET, DUAL, N/P-CH, 25V, 0.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 25V, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMC25D1UVT-7CT-ND 289-DMC25D1UVT-7 801106-DMC25D1UVT-7 DMC25D1UVT-7 DMC25D1UVT-7 DMC25D1UVT-7 28AK8368
Product Name FET, MOSFET Arrays 25V 12V MOSFET Transistor FETs - Arrays - DMC25D1UVT-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual, N/p-Ch, 25V, 0.5A Rohs Compliant Diodes Inc.
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 TO-3
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 12 volts 25 to 12 volts
PD 1.3 milliwatts
Unlock Full Specs
to access all available technical data