Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168039-DMC2450UV-7
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-563, SOT-666
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 1.03A, 700mA
Power - Max: 450mW
Family Name: DMC2450UV
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-563
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 900mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 0.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 37.1pF @ 10V
Rds On (Maximum) @ Id, Vgs: 480 mOhm @ 200mA, 5V
Alternative Parts (Cross-Reference): DMC2450UV-13;
Introduction Date: September 30, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 20V SOT563 Product overview: DMC2450UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2450UV-7 can be used for catalog matching and distributor lookup.
MOSFET Comp Pair Enh FET 20Vdss 12Vgss 0.45W
MOSFET N/P-CH 20V SOT563
MOSFET, DUAL, N/P-CH, 20V, 1.03A ROHS COMPLIANT: YES
MOSFET N/P-CH 20V SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC2450UV-7DITR-ND | 1168039-DMC2450UV-7 | 289-DMC2450UV-7 | DMC2450UV-7 | DMC2450UV-7 | 28AK8366 | DMC2450UV-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2450UV-7 | 20V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 20V, 1.03A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 | SOT3 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | ||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |