DIODES Incorporated FET, MOSFET Arrays DMC2450UV-13

Description
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC2450UV-13DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2450UV-13DI-ND
FET, MOSFET Arrays DMC2450UV-13DI-ND
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563

Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2450UV-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2450UV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2450UV-13
MOSFET N/P-CH 20V SOT563

MOSFET N/P-CH 20V SOT563

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Comp Pair Enh FET 20Vdss 12Vgss 0.45W

MOSFET Comp Pair Enh FET 20Vdss 12Vgss 0.45W

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMC2450UV-13DI-ND DMC2450UV-13 DMC2450UV-13
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT-563, SOT-666 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET - QPD1006 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material 450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET
Transistor Grade / Operating Range Military
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30V MOSFET Transistor - 289-AUIRF7316Q - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers