The DMC2400UVQ-7 is a complementary pair enhancement mode MOSFET in an SOT563 package, designed for high-efficiency power management in battery-operated systems and load switches. It includes an N-channel MOSFET with a 20V drain-source voltage rating and a P-channel MOSFET with a -20V rating, both featuring low on-resistance and ESD-protected gates. The device is rated for a continuous drain current of up to 1030mA (N-channel) and -700mA (P-channel) at 25°C, with a total power dissipation of 0.45W on a standard PCB. It meets AEC-Q101 qualification, is RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020. The package is molded plastic with UL 94 V-0 flammability rating.
MOSFET N/P-CH 20V 1.03A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC2400UVQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |