DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays DMC2400UV

Description
Win Source Part Number: 1378258-DMC2400UV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Bulk Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: DMC2400 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.03A (Ta), 700mA (Ta) Rds On (Max) @ Id, Vgs: 480mOhm @ 200mA, 5V, 970mOhm @ 100mA, 5V Vgs(th) (Max) @ Id: 900mV @ 250µA, 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.5nC @ 4.5V, 0.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 37.1pF @ 10V, 46.1pF @ 10V Mounting Type: Surface Mount HTSUS: 8541.21.0095 ECCN: EAR99 Power - Max: 450mW (Ta) Configuration: N and P-Channel Complementary
Request a Quote Datasheet
Description
Win Source Part Number: 1378258-DMC2400UV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Bulk Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: DMC2400 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.03A (Ta), 700mA (Ta) Rds On (Max) @ Id, Vgs: 480mOhm @ 200mA, 5V, 970mOhm @ 100mA, 5V Vgs(th) (Max) @ Id: 900mV @ 250µA, 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.5nC @ 4.5V, 0.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 37.1pF @ 10V, 46.1pF @ 10V Mounting Type: Surface Mount HTSUS: 8541.21.0095 ECCN: EAR99 Power - Max: 450mW (Ta) Configuration: N and P-Channel Complementary
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1378258-DMC2400UV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1378258-DMC2400UV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1378258-DMC2400UV
Win Source Part Number: 1378258-DMC2400UV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Bulk Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: DMC2400 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.03A (Ta), 700mA (Ta) Rds On (Max) @ Id, Vgs: 480mOhm @ 200mA, 5V, 970mOhm @ 100mA, 5V Vgs(th) (Max) @ Id: 900mV @ 250µA, 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.5nC @ 4.5V, 0.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 37.1pF @ 10V, 46.1pF @ 10V Mounting Type: Surface Mount HTSUS: 8541.21.0095 ECCN: EAR99 Power - Max: 450mW (Ta) Configuration: N and P-Channel Complementary

Win Source Part Number: 1378258-DMC2400UV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: DMC2400
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.03A (Ta), 700mA (Ta)
Rds On (Max) @ Id, Vgs: 480mOhm @ 200mA, 5V, 970mOhm @ 100mA, 5V
Vgs(th) (Max) @ Id: 900mV @ 250µA, 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.5nC @ 4.5V, 0.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 37.1pF @ 10V, 46.1pF @ 10V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
ECCN: EAR99
Power - Max: 450mW (Ta)
Configuration: N and P-Channel Complementary

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1378258-DMC2400UV
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Diode Type N and P-Channel Complementary
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
Zener Diodes - 7081857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details