MOSFET N/P-CH 20V SOT563 Product overview: DMC2400UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2400UV-7 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033647-DMC2400UV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: DMC2400UV
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.03A, 700mA
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 0.5nC @ 4.5V
Max Input Capacitance: 37.1pF @ 10V
Maximum Rds On at Id,Vgs: 480 mOhm @ 200mA, 5V
Alternative Parts (Cross-Reference): DMC2400UV-13;
Introduction Date: December 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
20V 480mΩ@200mA,5V 450mW 900mV@250uA 1PCSN-Channel&1PCSP-
MOSFET 20V N P Ch 20VDSS 0.45W Low RDSon
MOSFET N/P-CH 20V SOT563
MOSFET N/P-CH 20V SOT563
MOSFET, N & P CH, 20V, SOT-563-6; Transistor Polarity:N and P Complement; Continuous Drain Current Id:1.03A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC2400UV-7 | DMC2400UV-7DITR-ND | 1033647-DMC2400UV-7 | DMC2400UV-7 | DMC2400UV-7 | DMC2400UV-7 | DMC2400UV-7 | 82Y6554 |
| Product Name | 20V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2400UV-7 | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N & P Ch, 20V, Sot-563-6; Transistor Polarity Diodes Inc. |
| Polarity | N-Channel; P-Channel | P-Channel | N-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| PD | 1 milliwatts | 450 milliwatts | 450 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |