MOSFET N/P-CH 20V SOT563 Product overview: DMC2400UV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2400UV-13 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 1.03A, 700mA 450mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 801123-DMC2400UV-13
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Power - Max: 450mW
Supplier Device Package: SOT-563
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-563, SOT-666
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 480mOhm at 200mA, 5V
Gate Charge (Qg) (Maximum) at Vgs: 0.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 37.1pF at 10V
Current - Continuous Drain (Id) at 25°C: 1.03A, 700mA
Vgs(th) (Maximum) at Id: 900mV at 250μA
20V 450mW 900mV@250uA 1PCSN-Channel&1PCSP-
MOSFET N/P-CH 20V SOT563
MOSFET, DUAL, N/P-CH, 20V, 1.03A ROHS COMPLIANT: YES
MOSFET Comp Pair Enh FET 20Vds 0.58W 37pF
MOSFET N/P-CH 20V SOT563
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC2400UV-13 | DMC2400UV-13DIDKR-ND | 801123-DMC2400UV-13 | DMC2400UV-13 | DMC2400UV-13 | 28AK8365 | DMC2400UV-13 | DMC2400UV-13 |
| Product Name | 20V MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - DMC2400UV-13 | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 20V, 1.03A Rohs Compliant Diodes Inc. | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel | N-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||||
| PD | 450 milliwatts | 450 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |