DIODES Incorporated 20V 0.455A MOSFET Transistor DMC21D1UDA-7B

Description
MOSFET N/P-CH 20V 0.455A 6DFN Product overview: DMC21D1UDA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.455A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.455A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC21D1UDA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 0.455A 6DFN Product overview: DMC21D1UDA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.455A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.455A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC21D1UDA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.455A MOSFET Transistor
289-DMC21D1UDA-7B
20V 0.455A MOSFET Transistor 289-DMC21D1UDA-7B
MOSFET N/P-CH 20V 0.455A 6DFN Product overview: DMC21D1UDA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.455A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.455A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC21D1UDA-7B can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 0.455A 6DFN Product overview: DMC21D1UDA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.455A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.455A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC21D1UDA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMC21D1UDA-7BCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC21D1UDA-7BCT-ND
FET, MOSFET Arrays 31-DMC21D1UDA-7BCT-ND
Mosfet Array N and P-Channel 20V 455mA (Ta), 328mA (Ta) 300mW Surface Mount X2-DFN0806-6

Mosfet Array N and P-Channel 20V 455mA (Ta), 328mA (Ta) 300mW Surface Mount X2-DFN0806-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC21D1UDA-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC21D1UDA-7BDKR-ND
FET, MOSFET Arrays 31-DMC21D1UDA-7BDKR-ND
Mosfet Array N and P-Channel 20V 455mA (Ta), 328mA (Ta) 300mW Surface Mount X2-DFN0806-6

Mosfet Array N and P-Channel 20V 455mA (Ta), 328mA (Ta) 300mW Surface Mount X2-DFN0806-6

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC21D1UDA-7BTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC21D1UDA-7BTR-ND
FET, MOSFET Arrays 31-DMC21D1UDA-7BTR-ND
Mosfet Array N and P-Channel 20V 455mA (Ta), 328mA (Ta) 300mW Surface Mount X2-DFN0806-6

Mosfet Array N and P-Channel 20V 455mA (Ta), 328mA (Ta) 300mW Surface Mount X2-DFN0806-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1376769-DMC21D1UDA-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1376769-DMC21D1UDA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1376769-DMC21D1UDA-7B
Win Source Part Number: 1376769-DMC21D1UDA-7 B Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Supplier Device Package: X2-DFN0806-6 Base Product Number: DMC21 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 455mA (Ta), 328mA (Ta) Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V, 1.9Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.41nC @ 4.5V, 0.4nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 31pF @ 15V, 28.5pF @ 15V Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 300mW Configuration: N and P-Channel

Win Source Part Number: 1376769-DMC21D1UDA-7B
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, No Lead
Supplier Device Package: X2-DFN0806-6
Base Product Number: DMC21
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 455mA (Ta), 328mA (Ta)
Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V, 1.9Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.41nC @ 4.5V, 0.4nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 31pF @ 15V, 28.5pF @ 15V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 300mW
Configuration: N and P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC21D1UDA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC21D1UDA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC21D1UDA-7B
MOSFET N/P-CH 20V 0.455A 6DFN

MOSFET N/P-CH 20V 0.455A 6DFN

Supplier's Site
Mosfet, Dual, N/p-Ch, 20V, 0.455A Rohs Compliant Diodes Inc. - 28AK8364 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 20V, 0.455A Rohs Compliant Diodes Inc.
28AK8364
Mosfet, Dual, N/p-Ch, 20V, 0.455A Rohs Compliant Diodes Inc. 28AK8364
MOSFET, DUAL, N/P-CH, 20V, 0.455A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 20V, 0.455A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMC21D1UDA-7B 31-DMC21D1UDA-7BCT-ND 1376769-DMC21D1UDA-7B DMC21D1UDA-7B 28AK8364
Product Name 20V 0.455A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N/p-Ch, 20V, 0.455A Rohs Compliant Diodes Inc.
Polarity N-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data