DIODES Incorporated FET, MOSFET Arrays DMC2058UNS-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMC2058UNS-13 is a complementary pair enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as load switches. It features an N-channel MOSFET with a 20 V drain-source voltage and 35 mΩ on-resistance at 10 V gate voltage, and a P-channel MOSFET with a -20 V drain-source voltage and 120 mΩ on-resistance at -4.5 V gate voltage. The device supports continuous drain currents of 5.6 A and -3.1 A respectively, with a total power dissipation of 1.0 W on a single-sided PCB. It meets AEC-Q100/101/104/200 qualifications, is RoHS compliant, and has a thermal resistance junction-to-ambient of 121 °C/W. The package is molded plastic with UL 94 V-0 flammability rating and is suitable for automotive applications. The part is packed in 3000-unit tape and reel formats.

Datasheet Summary
Powered by GS/AI

The DMC2058UNS-13 is a complementary pair enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as load switches. It features an N-channel MOSFET with a 20 V drain-source voltage and 35 mΩ on-resistance at 10 V gate voltage, and a P-channel MOSFET with a -20 V drain-source voltage and 120 mΩ on-resistance at -4.5 V gate voltage. The device supports continuous drain currents of 5.6 A and -3.1 A respectively, with a total power dissipation of 1.0 W on a single-sided PCB. It meets AEC-Q100/101/104/200 qualifications, is RoHS compliant, and has a thermal resistance junction-to-ambient of 121 °C/W. The package is molded plastic with UL 94 V-0 flammability rating and is suitable for automotive applications. The part is packed in 3000-unit tape and reel formats.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMC2058UNS-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2058UNS-13TR-ND
FET, MOSFET Arrays 31-DMC2058UNS-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMC2058UNS-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details
Single FETs, MOSFETs - 448-AIMDQ75R008M1HXUMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers