Mosfet Array N and P-Channel Complementary 20V 4A (Ta), 3.3A (Ta) 700mW (Ta) Surface Mount TSOT-23
MOSFET N/P-CH 20V 4A/3.3A TSOT26 Product overview: DMC2057UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2057UVT-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V-24V TSOT26 T&R
MOSFET, DUAL, N/P-CH, 20V, 4A ROHS COMPLIANT: YES
TSOT-26 MOSFETs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC2057UVT-7-ND | 289-DMC2057UVT-7 | DMC2057UVT-7 | DMC2057UVT-7 | 28AK8363 | DMC2057UVT-7 |
| Product Name | FET, MOSFET Arrays | 20V 4A 3.3A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Mosfet, Dual, N/p-Ch, 20V, 4A Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT26 | |
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel Complementary | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1.1 milliwatts |