Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23
Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23
Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23
MOSFET N/P-CH 20V 4.6A TSOT26 Product overview: DMC2053UVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2053UVTQ-7 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 20V 4.6A TSOT26
MOSFET 8V~24V TSOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMC2053UVTQ-7TR-ND | 289-DMC2053UVTQ-7 | DMC2053UVTQ-7 | DMC2053UVTQ-7 |
| Product Name | FET, MOSFET Arrays | 20V 4.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | Automotive | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel Complementary | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts |