MOSFET N/P-CH 20V 4.6A TSOT26 Product overview: DMC2053UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2053UVT-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 844915-DMC2053UVT-7
Features: Mosfet Array
Package: Reel - TR
Family Name: DMC2053
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N/P-CH 20V 4.6A TSOT26
Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23
MOSFET N/P-CH 20V 4.6A TSOT26
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET, DUAL, N/P-CH, 20V, 4.6A ROHS COMPLIANT: YES
MOSFET BVDSS: 8V-24V TSOT26 T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC2053UVT-7 | 844915-DMC2053UVT-7 | 31-DMC2053UVT-7DKR-ND | DMC2053UVT-7 | 28AK8362 | DMC2053UVT-7 | DMC2053UVT-7 |
| Product Name | 20V 4.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2053UVT-7 | FET, MOSFET Arrays | Integrated Circuits (ICs) - Transistors - MOSFETs | Mosfet, Dual, N/p-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel Complementary | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 1.1 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |