MOSFET N/P-CH 20V 4.6A 6UDFN
MOSFET N/P-CH 20V 4.6A 6UDFN Product overview: DMC2053UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2053UFDBQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 960962-DMC2053UFDBQ-
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta), 3.1A (Ta)
Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 4.5V, 75mOhm @ 3.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 820mW (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type B)
Gate Charge (Qg) (Max) @ Vgs: 7.7nC @ 10V, 12.7nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 369pF @ 10V, 440pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMC2053UFDBQ-7TR
TRANSISTOR MOSFET DUAL, 20V, U-DFN2020-6 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V U-DFN2020-6
MOSFET N/P-CH 20V 4.6A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMC2053UFDBQ-7TR-ND | 289-DMC2053UFDBQ-7 | 960962-DMC2053UFDBQ-7 | 76AJ4254 | DMC2053UFDBQ-7 | DMC2053UFDBQ-7 |
| Product Name | FET, MOSFET Arrays | 20V 4.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Transistor Mosfet Dual, 20V, U-Dfn2020-6 Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3 | TO-3 | 6-UDFN Exposed Pad | Automotive |
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |