The DMC2053UFDB-13 is a complementary N-channel and P-channel MOSFET pair in a U-DFN2020-6 package, designed for high-efficiency power management applications such as load switches and portable power adaptors. The package has a PCB footprint of 4mm² and a maximum height of 0.6mm. The N-channel device has a drain-source voltage rating of 20V and a maximum continuous drain current of 4.6A at 25°C with a maximum on-resistance of 35mΩ at VGS=4.5V. The P-channel device has a drain-source voltage rating of -20V and a maximum continuous drain current of -3.1A at 25°C with a maximum on-resistance of 75mΩ at VGS=-4.5V. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94V-0 flammability rating. Thermal resistance is 110°C/W when mounted on a 1-inch square copper plate. Operating temperature range is -55°C to +150°C.
MOSFET N/P-CH 20V 4.6A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC2053UFDB-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |