DIODES Incorporated FET, MOSFET Arrays DMC2025UFDB-13

Description
Mosfet Array N and P-Channel Complementary 20V 6A (Ta), 3.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel Complementary 20V 6A (Ta), 3.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC2025UFDB-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2025UFDB-13-ND
FET, MOSFET Arrays DMC2025UFDB-13-ND
Mosfet Array N and P-Channel Complementary 20V 6A (Ta), 3.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Mosfet Array N and P-Channel Complementary 20V 6A (Ta), 3.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K

MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2025UFDB-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2025UFDB-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2025UFDB-13
MOSFET N/P-CH 20V 6A/3.5A 6UDFN

MOSFET N/P-CH 20V 6A/3.5A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMC2025UFDB-13-ND DMC2025UFDB-13 DMC2025UFDB-13
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFZ46NL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers