DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2020USD-13 DMC2020USD-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014354-DMC2020USD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.8A, 6.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 11.6nC @ 4.5V Max Input Capacitance: 1149pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V Alternative Parts (Cross-Reference): SI4511DY-T1-E3; SI4511DY-T1-GE3; Si4511DY-E3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014354-DMC2020USD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.8A, 6.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 11.6nC @ 4.5V Max Input Capacitance: 1149pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V Alternative Parts (Cross-Reference): SI4511DY-T1-E3; SI4511DY-T1-GE3; Si4511DY-E3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2020USD-13 - 014354-DMC2020USD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2020USD-13
014354-DMC2020USD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2020USD-13 014354-DMC2020USD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014354-DMC2020USD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.8A, 6.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 11.6nC @ 4.5V Max Input Capacitance: 1149pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V Alternative Parts (Cross-Reference): SI4511DY-T1-E3; SI4511DY-T1-GE3; Si4511DY-E3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014354-DMC2020USD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.8A, 6.3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11.6nC @ 4.5V
Max Input Capacitance: 1149pF @ 10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V
Alternative Parts (Cross-Reference): SI4511DY-T1-E3; SI4511DY-T1-GE3; Si4511DY-E3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 7.8A 6.3A MOSFET Transistor
289-DMC2020USD-13
20V 7.8A 6.3A MOSFET Transistor 289-DMC2020USD-13
MOSFET N/P-CH 20V 7.8A/6.3A 8SO Product overview: DMC2020USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.8A, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.8A, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2020USD-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 7.8A/6.3A 8SO Product overview: DMC2020USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.8A, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.8A, 6.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2020USD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC2020USD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2020USD-13DIDKR-ND
FET, MOSFET Arrays DMC2020USD-13DIDKR-ND
Mosfet Array N and P-Channel 20V 7.8A, 6.3A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 20V 7.8A, 6.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC2020USD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2020USD-13DICT-ND
FET, MOSFET Arrays DMC2020USD-13DICT-ND
Mosfet Array N and P-Channel 20V 7.8A, 6.3A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 20V 7.8A, 6.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC2020USD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2020USD-13DITR-ND
FET, MOSFET Arrays DMC2020USD-13DITR-ND
Mosfet Array N and P-Channel 20V 7.8A, 6.3A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 20V 7.8A, 6.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
MOSFET N/P-CH 20V 7.8A/6.3A 8SO - 233-DMC2020USD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V 7.8A/6.3A 8SO
233-DMC2020USD-13
MOSFET N/P-CH 20V 7.8A/6.3A 8SO 233-DMC2020USD-13
MOSFET N/P-CH 20V 7.8A/6.3A 8SO

MOSFET N/P-CH 20V 7.8A/6.3A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2020USD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2020USD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2020USD-13
MOSFET N/P-CH 20V 7.8A/6.3A 8SO

MOSFET N/P-CH 20V 7.8A/6.3A 8SO

Supplier's Site
FET, MOSFET Arrays - DMC2020USD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC2020USD-13
FET, MOSFET Arrays DMC2020USD-13
MOSFET N/P-CH 20V 7.8A/6.3A 8SO

MOSFET N/P-CH 20V 7.8A/6.3A 8SO

Supplier's Site Datasheet
Mosfet, Dual, N/p-Ch, 20V, 7.8A Rohs Compliant Diodes Inc. - 28AK8361 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 20V, 7.8A Rohs Compliant Diodes Inc.
28AK8361
Mosfet, Dual, N/p-Ch, 20V, 7.8A Rohs Compliant Diodes Inc. 28AK8361
MOSFET, DUAL, N/P-CH, 20V, 7.8A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 20V, 7.8A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Comp Pair ENH 2kV ESD SO-8 Mosfet

MOSFET 20V Comp Pair ENH 2kV ESD SO-8 Mosfet

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMC2020USD-13
Triode/MOS Tube/Transistor >> MOSFETs DMC2020USD-13
20V 20mΩ@7A,4.5V 1.8W 1.5V@250uA 1PCSN-Channel&1PCSP- Channel SOIC-8 MOSFETs ROHS

20V 20mΩ@7A,4.5V 1.8W 1.5V@250uA 1PCSN-Channel&1PCSP-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014354-DMC2020USD-13 289-DMC2020USD-13 DMC2020USD-13DIDKR-ND 233-DMC2020USD-13 DMC2020USD-13 DMC2020USD-13 28AK8361 DMC2020USD-13 DMC2020USD-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2020USD-13 20V 7.8A 6.3A MOSFET Transistor FET, MOSFET Arrays MOSFET N/P-CH 20V 7.8A/6.3A 8SO Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual, N/p-Ch, 20V, 7.8A Rohs Compliant Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel N-Channel; P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL P-Channel; N and P-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 1800 milliwatts 1.8 milliwatts 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data