Mosfet Array N and P-Channel 20V 670mA, 530mA 450mW Surface Mount SOT-563
MOSFET N/P-CH 20V 0.67A SOT563 Product overview: DMC2004VK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.67A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2004VK-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014353-DMC2004VK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: DMC2004VK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 670mA, 530mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): CMLDM3757 TR Tin/Lead; CMLDM3757; NTZD3155CT5H; NTZD3155CT2H;
Introduction Date: June 22, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
MOSFET N/P-CH 20V 0.67A SOT563
MOSFET N/P-CH 20V SOT-563
MOSFET, DUAL, N/P-CH, 20V, 0.67A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC2004VKDITR-ND | 289-DMC2004VK-7 | 014353-DMC2004VK-7 | DMC2004VK-7 | DMC2004VK-7 | 28AK8360 |
| Product Name | FET, MOSFET Arrays | 20V 0.67A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004VK-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual, N/p-Ch, 20V, 0.67A Rohs Compliant Diodes Inc. |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; SOT-563 | SOT-563, SOT-666 | TO-3 | |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1 milliwatts | 450 milliwatts |