DIODES Incorporated MOSFET Transistor DMC2004DWK

Description
COMPLEMENTARY PAIR ENHANCEMENT MODE FIELD EFFECT TRANSISTOR Product overview: DMC2004DWK from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMC2004DWK can be used for catalog matching and distributor lookup.
Request a Quote
Description
COMPLEMENTARY PAIR ENHANCEMENT MODE FIELD EFFECT TRANSISTOR Product overview: DMC2004DWK from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMC2004DWK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-DMC2004DWK
MOSFET Transistor 285-DMC2004DWK
COMPLEMENTARY PAIR ENHANCEMENT MODE FIELD EFFECT TRANSISTOR Product overview: DMC2004DWK from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMC2004DWK can be used for catalog matching and distributor lookup.

COMPLEMENTARY PAIR ENHANCEMENT MODE FIELD EFFECT TRANSISTOR Product overview: DMC2004DWK from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMC2004DWK can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004DWK - 1168035-DMC2004DWK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004DWK
1168035-DMC2004DWK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004DWK 1168035-DMC2004DWK
Manufacturer: Diodes Incorporated Win Source Part Number: 1168035-DMC2004DWK Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168035-DMC2004DWK
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-DMC2004DWK 1168035-DMC2004DWK
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004DWK
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFL024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details