The DMC10H220LSD-13 is a complementary N- and P-channel MOSFET pair in an SO-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. The N-channel device has a drain-source voltage rating of 100V and a maximum on-resistance of 220mΩ at VGS = 10V, while the P-channel device has a -100V rating and 250mΩ on-resistance at VGS = -10V. Both devices support continuous drain currents of ±1.7A and are rated for thermal resistance of 110°C/W on a standard PCB. The device is fully RoHS compliant, lead-free, halogen- and antimony-free, and meets AEC-Q100/101/200 qualifications for automotive use. It is packaged in tape and reel for surface-mount assembly.
MOSFET N/P-CH 100V 1.7A 8SO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC10H220LSD-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |