Mosfet Array N and P-Channel Complementary 12V 5.1A 1.36W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array N and P-Channel Complementary 12V 5.1A 1.36W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array N and P-Channel Complementary 12V 5.1A 1.36W Surface Mount U-DFN2020-6 (Type B)
MOSFET N/P-CH 12V 5.1A 6UDFN Product overview: DMC1030UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1030UFDBQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324500-DMC1030UFDBQ
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 5.1A
Rds On (Max) @ Id, Vgs: 34mOhm @ 4.6A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 1.36W
Supplier Device Package: U-DFN2020-6 (Type B)
Gate Charge (Qg) (Max) @ Vgs: 23.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1003pF @ 6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMC1030UFDBQ-7DICT,D
Base Product Number: DMC1030
RoHS Status: ROHS3 Compliant
MOSFET N/P-CH 12V 5.1A UDFN2020
MOSFET N/P-CH 12V 5.1A 6UDFN
MOSFET, DUAL, N/P-CH, 12V, 5.1A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC1030UFDBQ-7DIDKR-ND | 289-DMC1030UFDBQ-7 | 1324500-DMC1030UFDBQ-7 | DMC1030UFDBQ-7 | DMC1030UFDBQ-7 | DMC1030UFDBQ-7 | 28AK8357 |
| Product Name | FET, MOSFET Arrays | 12V 5.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 12V, 5.1A Rohs Compliant Diodes Inc. |
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3; 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel Complementary | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 12 volts | 12 volts |