Mosfet Array N and P-Channel Complementary 12V 5.1A (Ta), 3.9A (Ta) 1.36W (Ta) Surface Mount U-DFN2020-6 (Type B)
MOSFET N/P-CH 12V 5.1A 6UDFN
MOSFET N/P-CH 12V 5.1A 6UDFN
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET BVDSS: 8V 24V U-DFN2020-6
MOSFET, COMPLEMENTARY/12V/5.
12V 1.36W 1V@250uA 1PCSN-Channel&1PCSP-
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMC1030UFDB-7TR-ND | DMC1030UFDB-7 | DMC1030UFDB-7 | DMC1030UFDB-7 | 36AJ3567 | DMC1030UFDB-7 |
| Product Name | FET, MOSFET Arrays | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | FET, MOSFET Arrays | Mosfet, Complementary/12V/5.1A/u-Dfn2020 Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | P-Channel; N and P-Channel Complementary | N-Channel | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 12 volts | 12 volts |