Manufacturer: Diodes Incorporated
Win Source Part Number: 1168034-DMC1029UFDB-
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
MOSFET N/P-CH 12V 5.6A 6UDFN Product overview: DMC1029UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1029UFDB-7 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 12V 5.6A 6UDFN
MOSFET 20V Comp Pair Enh 8Vgs 914pF 10.5nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1168034-DMC1029UFDB-7 | DMC1029UFDB-7DIDKR-ND | 289-DMC1029UFDB-7 | DMC1029UFDB-7 | DMC1029UFDB-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1029UFDB-7 | FET, MOSFET Arrays | 12V 5.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| Package Type | SOT3 | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | |
| Polarity | N-Channel; P-Channel | ||||
| V(BR)DSS | 12 volts |