DIODES Incorporated FET, MOSFET Arrays DMC1029UFDB-13

Description
Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC1029UFDB-13DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1029UFDB-13DI-ND
FET, MOSFET Arrays DMC1029UFDB-13DI-ND
Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)

Mosfet Array N and P-Channel 12V 5.6A, 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Comp Pair Enh 8Vgs 914pF 10.5nC

MOSFET 20V Comp Pair Enh 8Vgs 914pF 10.5nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC1029UFDB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC1029UFDB-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC1029UFDB-13
MOSFET N/P-CH 12V 5.6A 6UDFN

MOSFET N/P-CH 12V 5.6A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMC1029UFDB-13DI-ND DMC1029UFDB-13 DMC1029UFDB-13
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44Z - 1020789-AUIRFZ44Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
5 suppliers