DIODES Incorporated 12V 9.5A MOSFET Transistor DMC1018UPD-13

Description
MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1018UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1018UPD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1018UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1018UPD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 9.5A MOSFET Transistor
289-DMC1018UPD-13
12V 9.5A MOSFET Transistor 289-DMC1018UPD-13
MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1018UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1018UPD-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1018UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1018UPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1018UPD-13 - 868882-DMC1018UPD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1018UPD-13
868882-DMC1018UPD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1018UPD-13 868882-DMC1018UPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868882-DMC1018UPD-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: DMC1018 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -DMC1018UPD-13DIDKR, DMC1018UPD-13DITR, DMC1018UPD-13DIDKR, -DMC1018UPD-13DICT, -DMC1018UPD-13DITR, DMC1018UPD-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868882-DMC1018UPD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: DMC1018
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -DMC1018UPD-13DIDKR, DMC1018UPD-13DITR, DMC1018UPD-13DIDKR, -DMC1018UPD-13DICT, -DMC1018UPD-13DITR, DMC1018UPD-13DICT

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC1018UPD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC1018UPD-13TR-ND
FET, MOSFET Arrays 31-DMC1018UPD-13TR-ND
Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC1018UPD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC1018UPD-13DKR-ND
FET, MOSFET Arrays 31-DMC1018UPD-13DKR-ND
Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC1018UPD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC1018UPD-13CT-ND
FET, MOSFET Arrays 31-DMC1018UPD-13CT-ND
Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
MOSFET N/P-CH 12V POWERDI5060 - 233-DMC1018UPD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 12V POWERDI5060
233-DMC1018UPD-13
MOSFET N/P-CH 12V POWERDI5060 233-DMC1018UPD-13
MOSFET N/P-CH 12V POWERDI5060

MOSFET N/P-CH 12V POWERDI5060

Supplier's Site
FET, MOSFET Arrays - DMC1018UPD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC1018UPD-13
FET, MOSFET Arrays DMC1018UPD-13
MOSFET N/P-CH 12V POWERDI5060

MOSFET N/P-CH 12V POWERDI5060

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC1018UPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC1018UPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC1018UPD-13
MOSFET N/P-CH 12V 9.5A PWRDI50

MOSFET N/P-CH 12V 9.5A PWRDI50

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMC1018UPD-13 868882-DMC1018UPD-13 31-DMC1018UPD-13TR-ND 233-DMC1018UPD-13 DMC1018UPD-13 DMC1018UPD-13 DMC1018UPD-13
Product Name 12V 9.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1018UPD-13 FET, MOSFET Arrays MOSFET N/P-CH 12V POWERDI5060 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 to 20 volts
PD 2.3 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data