DIODES Incorporated FET, MOSFET Arrays DMC1016UPD-13

Description
Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC1016UPD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1016UPD-13DIDKR-ND
FET, MOSFET Arrays DMC1016UPD-13DIDKR-ND
Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMC1016UPD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1016UPD-13DITR-ND
FET, MOSFET Arrays DMC1016UPD-13DITR-ND
Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMC1016UPD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1016UPD-13DICT-ND
FET, MOSFET Arrays DMC1016UPD-13DICT-ND
Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V, 20V 9.5A, 8.7A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1016UPD-13 - 1072882-DMC1016UPD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1016UPD-13
1072882-DMC1016UPD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1016UPD-13 1072882-DMC1016UPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1072882-DMC1016UPD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Maximum Power Dissipation: 2.3W Drain-Source Breakdown Voltage: 12V, 20V Continuous Drain Current at 25°C: 9.5A, 8.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 32nC @ 8V Max Input Capacitance: 1454pF @ 6V Maximum Rds On at Id,Vgs: 17 mOhm @ 11.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1072882-DMC1016UPD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Maximum Power Dissipation: 2.3W
Drain-Source Breakdown Voltage: 12V, 20V
Continuous Drain Current at 25°C: 9.5A, 8.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 32nC @ 8V
Max Input Capacitance: 1454pF @ 6V
Maximum Rds On at Id,Vgs: 17 mOhm @ 11.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 9.5A MOSFET Transistor
289-DMC1016UPD-13
12V 9.5A MOSFET Transistor 289-DMC1016UPD-13
MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1016UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1016UPD-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1016UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1016UPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 8V 24V POWERDI5060-8 - 233-DMC1016UPD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 8V 24V POWERDI5060-8
233-DMC1016UPD-13
MOSFET 8V 24V POWERDI5060-8 233-DMC1016UPD-13
MOSFET 8V 24V POWERDI5060-8

MOSFET 8V 24V POWERDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 12V, 9.5A Rohs Compliant Diodes Inc. - 28AK8354 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 12V, 9.5A Rohs Compliant Diodes Inc.
28AK8354
Mosfet, Dual, N/p-Ch, 12V, 9.5A Rohs Compliant Diodes Inc. 28AK8354
MOSFET, DUAL, N/P-CH, 12V, 9.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 12V, 9.5A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC1016UPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC1016UPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC1016UPD-13
MOSFET N/P-CH 12V 9.5A PWRDI50

MOSFET N/P-CH 12V 9.5A PWRDI50

Supplier's Site
FET, MOSFET Arrays - DMC1016UPD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC1016UPD-13
FET, MOSFET Arrays DMC1016UPD-13
MOSFET 8V 24V POWERDI5060-8

MOSFET 8V 24V POWERDI5060-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMC1016UPD-13DIDKR-ND 1072882-DMC1016UPD-13 289-DMC1016UPD-13 233-DMC1016UPD-13 DMC1016UPD-13 28AK8354 DMC1016UPD-13 DMC1016UPD-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1016UPD-13 12V 9.5A MOSFET Transistor MOSFET 8V 24V POWERDI5060-8 MOSFET Mosfet, Dual, N/p-Ch, 12V, 9.5A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) TO-3 8-PowerTDFN
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel
V(BR)DSS 12 to 20 volts 12 volts 12 to 20 volts
PD 2300 milliwatts 2.3 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data