DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1015UPD-13 DMC1015UPD-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868881-DMC1015UPD-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: DMC1015 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMC1015UPD-13DIDKR, -DMC1015UPD-13DITR, -DMC1015UPD-13DICT, DMC1015UPD-13DITR, -DMC1015UPD-13DIDKR, DMC1015UPD-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868881-DMC1015UPD-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: DMC1015 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMC1015UPD-13DIDKR, -DMC1015UPD-13DITR, -DMC1015UPD-13DICT, DMC1015UPD-13DITR, -DMC1015UPD-13DIDKR, DMC1015UPD-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1015UPD-13 - 868881-DMC1015UPD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1015UPD-13
868881-DMC1015UPD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1015UPD-13 868881-DMC1015UPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868881-DMC1015UPD-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: DMC1015 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMC1015UPD-13DIDKR, -DMC1015UPD-13DITR, -DMC1015UPD-13DICT, DMC1015UPD-13DITR, -DMC1015UPD-13DIDKR, DMC1015UPD-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868881-DMC1015UPD-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: DMC1015
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMC1015UPD-13DIDKR, -DMC1015UPD-13DITR, -DMC1015UPD-13DICT, DMC1015UPD-13DITR, -DMC1015UPD-13DIDKR, DMC1015UPD-13DICT

Buy Now Datasheet
Singapore, Singapore
12V 9.5A MOSFET Transistor
289-DMC1015UPD-13
12V 9.5A MOSFET Transistor 289-DMC1015UPD-13
MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1015UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1015UPD-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 9.5A PWRDI50 Product overview: DMC1015UPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC1015UPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC1015UPD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1015UPD-13DIDKR-ND
FET, MOSFET Arrays DMC1015UPD-13DIDKR-ND
Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMC1015UPD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1015UPD-13DICT-ND
FET, MOSFET Arrays DMC1015UPD-13DICT-ND
Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMC1015UPD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC1015UPD-13DITR-ND
FET, MOSFET Arrays DMC1015UPD-13DITR-ND
Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMC1015UPD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC1015UPD-13
FET, MOSFET Arrays DMC1015UPD-13
MOSFET 8V 24V POWERDI5060-8

MOSFET 8V 24V POWERDI5060-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC1015UPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC1015UPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC1015UPD-13
MOSFET N/P-CH 12V 9.5A PWRDI50

MOSFET N/P-CH 12V 9.5A PWRDI50

Supplier's Site
Mosfet, Comp, 12V, 9.5A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8353 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Comp, 12V, 9.5A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8353
Mosfet, Comp, 12V, 9.5A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8353
MOSFET, COMP, 12V, 9.5A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, COMP, 12V, 9.5A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868881-DMC1015UPD-13 289-DMC1015UPD-13 DMC1015UPD-13DIDKR-ND DMC1015UPD-13 DMC1015UPD-13 DMC1015UPD-13 28AK8353
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC1015UPD-13 12V 9.5A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Comp, 12V, 9.5A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data