Manufacturer: Diodes Incorporated
Win Source Part Number: 014350-DMB54D0UDW-7
Packaging: Cut Reel
Voltage Rating: 45V PNP, 50V N-Channel
Current Rating: 100mA PNP, 160mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: PNP, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET NMOS+PNP TRANS SOT-363 Product overview: DMB54D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMB54D0UDW-7 can be used for catalog matching and distributor lookup.
MOSFET NMOS+PNP TRANS SOT-363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 014350-DMB54D0UDW-7 | 294-DMB54D0UDW-7 | DMB54D0UDW-7 | DMB54D0UDW-7 |
| Product Name | TRANSISTORS - Transistors - Special Purpose - DMB54D0UDW-7 | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel; PNP, N-Channel | N-Channel |