Manufacturer: Diodes Incorporated
Win Source Part Number: 014349-DMB53D0UV-7
Packaging: Reel - TR
Voltage Rating: 45V NPN, 50V N-Channel
Current Rating: 100mA PNP, 160mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
MOSFET NMOS+NPN TRANS SOT-563 Product overview: DMB53D0UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMB53D0UV-7 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL NPN ENHANCEMENT MODE
MOSFET NMOS+NPN TRANS SOT-563
TRANSISTOR, NPN/N-CH, 50V, 0.16A, SOT563 ROHS COMPLIANT: YES
MOSFET NMOS+NPN TRANS SOT-563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 014349-DMB53D0UV-7 | 294-DMB53D0UV-7 | DMB53D0UV-7 | DMB53D0UV-7 | 28AK8352 | DMB53D0UV-7 |
| Product Name | TRANSISTORS - Transistors - Special Purpose - DMB53D0UV-7 | MOSFET Transistor | MOSFET | Special Purpose | Transistor, Npn/n-Ch, 50V, 0.16A, Sot563 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel; NPN, N-Channel | N-Channel | NPN; N-Channel; NPN, N-Channel | NPN | ||
| Package Type | SOT3; SOT-563 | Tape & Reel (TR) | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| MOSFET Operating Mode | Enhancement |