DIODES Incorporated MOSFET Transistor DMB53D0UDW-7

Description
MOSFET NMOS+NPN TRANS SOT-363 Product overview: DMB53D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMB53D0UDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET NMOS+NPN TRANS SOT-363 Product overview: DMB53D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMB53D0UDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
294-DMB53D0UDW-7
MOSFET Transistor 294-DMB53D0UDW-7
MOSFET NMOS+NPN TRANS SOT-363 Product overview: DMB53D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMB53D0UDW-7 can be used for catalog matching and distributor lookup.

MOSFET NMOS+NPN TRANS SOT-363 Product overview: DMB53D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-DMB53D0UDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - Special Purpose - DMB53D0UDW-7 - 014348-DMB53D0UDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - DMB53D0UDW-7
014348-DMB53D0UDW-7
TRANSISTORS - Transistors - Special Purpose - DMB53D0UDW-7 014348-DMB53D0UDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014348-DMB53D0UDW-7 Packaging: Reel - TR Voltage Rating: 45V NPN, 50V N-Channel Current Rating: 100mA PNP, 160mA N-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014348-DMB53D0UDW-7
Packaging: Reel - TR
Voltage Rating: 45V NPN, 50V N-Channel
Current Rating: 100mA PNP, 160mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Npn/n-Ch, 50V, 0.16A, Sot363 Rohs Compliant Diodes Inc. - 28AK8351 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn/n-Ch, 50V, 0.16A, Sot363 Rohs Compliant Diodes Inc.
28AK8351
Transistor, Npn/n-Ch, 50V, 0.16A, Sot363 Rohs Compliant Diodes Inc. 28AK8351
TRANSISTOR, NPN/N-CH, 50V, 0.16A, SOT363 ROHS COMPLIANT: YES

TRANSISTOR, NPN/N-CH, 50V, 0.16A, SOT363 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL NPN ENHANCEMENT MODE

MOSFET N-CHANNEL NPN ENHANCEMENT MODE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - DMB53D0UDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
DMB53D0UDW-7
Discrete Semiconductor Products - Transistors - Special Purpose DMB53D0UDW-7
MOSFET NMOS+NPN TRANS SOT-363

MOSFET NMOS+NPN TRANS SOT-363

Supplier's Site
MOSFET N-CHANNEL NPN ENHANCEMENT MODE - 233-DMB53D0UDW-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL NPN ENHANCEMENT MODE
233-DMB53D0UDW-7
MOSFET N-CHANNEL NPN ENHANCEMENT MODE 233-DMB53D0UDW-7
MOSFET N-CHANNEL NPN ENHANCEMENT MODE

MOSFET N-CHANNEL NPN ENHANCEMENT MODE

Supplier's Site
Special Purpose - DMB53D0UDW-7 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
DMB53D0UDW-7
Special Purpose DMB53D0UDW-7
MOSFET NMOS+NPN TRANS SOT-363

MOSFET NMOS+NPN TRANS SOT-363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 294-DMB53D0UDW-7 014348-DMB53D0UDW-7 28AK8351 DMB53D0UDW-7 DMB53D0UDW-7 233-DMB53D0UDW-7 DMB53D0UDW-7
Product Name MOSFET Transistor TRANSISTORS - Transistors - Special Purpose - DMB53D0UDW-7 Transistor, Npn/n-Ch, 50V, 0.16A, Sot363 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - Special Purpose MOSFET N-CHANNEL NPN ENHANCEMENT MODE Special Purpose
Polarity N-Channel N-Channel; NPN, N-Channel NPN N-Channel NPN; N-Channel; NPN, N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 250 milliwatts 250 milliwatts
Package Type Tape & Reel (TR) SOT3; SOT-363 TO-3 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7769L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0035 ohms
Package Type MG-WDSON-11
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details