TRANS NPN/PNP 40V/60V 0.6A SOT26 Product overview: DMB2227A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 60V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMB2227A-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 40V, 60V 600mA 300MHz, 200MHz 300mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 40V, 60V 600mA 300MHz, 200MHz 300mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 40V, 60V 600mA 300MHz, 200MHz 300mW Surface Mount SOT-26
TRANS NPN/PNP 40V/60V 0.6A SOT26
BIPOLAR ARRAY, NPN/PNP, 40V, 0.6A, SOT26 ROHS COMPLIANT: YES
TRANS NPN/PNP 40V/60V 0.6A SOT26
Bipolar Transistors - BJT 300mW +/-600mA
300mW 100@150mA,10V 600mA NPN+PNP SOT-26 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-DMB2227A-7 | DMB2227A-7DITR-ND | DMB2227A-7 | 28AK8350 | DMB2227A-7 | DMB2227A-7 | DMB2227A-7 |
| Product Name | 40V 60V 0.6A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Npn/pnp, 40V, 0.6A, Sot26 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT26; SOT-26 | TO-3 | SOT23; SOT26; SOT-23-6 | SOT26 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 to 60 volts | 40 volts | 40 to 60 volts | 40 volts |