Manufacturer: Diodes Incorporated
Win Source Part Number: 000711-DLD101-7
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: DLD101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN3030D (3x3)
Maximum Supply Voltage: 50V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): RT8486GE; LM3409MY; BCR421UE6327XT; NCR402UH;
Introduction Date: January 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output Linear PWM Dimming 1A DFN3030D-8
LED Driver IC 1 Output Linear PWM Dimming 1A DFN3030D-8
LED Driver IC 1 Output Linear PWM Dimming 1A DFN3030D-8
IC LED DRIVER LINEAR DIM 1A 8DFN Product overview: DLD101-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-DLD101-7 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR DIM 1A 8DFN
IC LED DRIVER LINEAR DIM 1A 8DFN
LED, DC/DC DRIVER, LINEAR, DFN3030D ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 000711-DLD101-7 | DLD101-7DKR-ND | 137-DLD101-7 | DLD101-7 | DLD101-7 | 28AK8343 |
| Product Name | PMIC - PMIC - LED Drivers - DLD101-7 | LED Drivers | 1A LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Linear, Dfn3030D Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Package Type | 8-DFN3030D (3x3) | Tape & Reel (TR) | ||||
| Input Voltage | ? to 50 volts | ? to 50 volts | ? to 50 volts |