Diode Standard 400V 1A Surface Mount MELF
Manufacturer: Diodes Incorporated
Win Source Part Number: 868817-DL4936-13
Features: Diode Standard 400 V 1A Surface Mount MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DL4936
Categories: Discrete Semiconductor Products
Case / Package: MELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DL4936DITR, DL4936, DL4936CT, DL493613, DL4936CT-ND, DL4936DICT, DL4936TR-ND, DL4936TR
DIODE GEN PURP 400V 1A MELF Product overview: DL4936-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4936-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A MELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DL4936DITR-ND | 868817-DL4936-13 | 280-DL4936-13 | DL4936-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DL4936-13 | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |