DIODES Incorporated 100V 1A Diode and Rectifier DL4934-13

Description
DIODE GEN PURP 100V 1A MELF Product overview: DL4934-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4934-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 1A MELF Product overview: DL4934-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4934-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 280-DL4934-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-DL4934-13
100V 1A Diode and Rectifier 280-DL4934-13
DIODE GEN PURP 100V 1A MELF Product overview: DL4934-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4934-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A MELF Product overview: DL4934-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4934-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DL4934-13 - 1033455-DL4934-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DL4934-13
1033455-DL4934-13
Diodes, Rectifiers - Single - DL4934-13 1033455-DL4934-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033455-DL4934-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033455-DL4934-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - DL4934DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DL4934DITR-ND
Single Diodes DL4934DITR-ND
Diode Standard 100V 1A Surface Mount MELF

Diode Standard 100V 1A Surface Mount MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DL4934-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DL4934-13
Discrete Semiconductor Products - Diodes - Rectifiers DL4934-13
DIODE GEN PURP 100V 1A MELF

DIODE GEN PURP 100V 1A MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-DL4934-13 1033455-DL4934-13 DL4934DITR-ND DL4934-13
Product Name 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - DL4934-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data