Diode Standard 1000V 1A Surface Mount MELF
DIODE GEN PURP 1KV 1A MELF
DIODE GEN PURP 1KV 1A MELF
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | DL4007DITR-ND | 233-DL4007-13 | DL4007-13 |
| Product Name | Single Diodes | DIODE GEN PURP 1KV 1A MELF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Discontinued | Removed | |
| Package | MELF; DO-213AB, MELF | ||
| VF | 1.1 volts | 1.1 volts |