DIODES Incorporated Diodes, Rectifiers - Single - DL4002 DL4002

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1167713-DL4002 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1167713-DL4002 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DL4002 - 1167713-DL4002 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DL4002
1167713-DL4002
Diodes, Rectifiers - Single - DL4002 1167713-DL4002
Manufacturer: Diodes Incorporated Win Source Part Number: 1167713-DL4002 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1167713-DL4002
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1167713-DL4002
Product Name Diodes, Rectifiers - Single - DL4002
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1333384 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details