Manufacturer: Diodes Incorporated
Win Source Part Number: 1167712-DL4001-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Standard 50V 1A Surface Mount MELF
DIODE GEN PURP 50V 1A MELF Product overview: DL4001-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4001-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A MELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1167712-DL4001-13 | DL4001DITR-ND | 280-DL4001-13 | DL4001-13 |
| Product Name | Diodes, Rectifiers - Single - DL4001-13 | Single Diodes | 50V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |