TRANS PNP 40V 3A SOT223-3 Product overview: DJT4030P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DJT4030P-13 can be used for catalog matching and distributor lookup.
TRANS PNP 40V 3A SOT-223-3
Bipolar (BJT) Transistor PNP 40V 3A 150MHz 1.2W Surface Mount SOT-223-3
TRANS PNP 40V 3A SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 080476-DJT4030P-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
40V 1.2W 200@1A,1V 3A PNP SOT-223-4 Bipolar Transistors - BJT ROHS
DIODES INC. DJT4030P-13 Bipolar (BJT) Single Transistor, PNP, 40 V, 150 MHz, 1.2 W, 500 mA, 220 hFE
TRANS PNP 40V 3A SOT223-3
TRANS PNP 40V 3A SOT223-3
Bipolar Transistors - BJT LOW VCE(SAT) PNP SMT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DJT4030P-13 | 31-DJT4030P-13CT-ND | 080476-DJT4030P-13 | DJT4030P-13 | 233-DJT4030P-13 | DJT4030P-13 | DJT4030P-13 | DJT4030P-13 |
| Product Name | 40V 3A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DJT4030P-13 | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | DIODES INC. DJT4030P-13 Bipolar (BJT) Single Transistor, PNP, 40 V, 150 MHz, 1.2 W, 500 mA, 220 hFE | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223 | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts |