The DGD2304S8-13 is a high voltage, high-speed gate driver designed for driving N-channel MOSFETs and IGBTs in half-bridge configurations. It supports bootstrap operation with a floating high-side driver capable of switching up to 600V. The device features a source current capability of 290mA and a sink current capability of 600mA, making it suitable for applications requiring robust output performance. This gate driver includes internal logic and a dead time of 100ns to prevent shoot-through conditions, enhancing the reliability of the circuit. The logic inputs are compatible with standard TTL and CMOS levels down to 3.3V, facilitating easy interfacing with control devices. Additionally, it incorporates undervoltage lockout protection for both high and low side drivers. The DGD2304S8-13 operates over an extended temperature range of -40°C to +125°C and is packaged in an SO-8 case. It is compliant with RoHS standards and is suitable for automotive applications, provided that specific change control requirements are met. Applications include DC-DC converters, DC-AC inverters, AC-DC power supplies, motor controls, and Class D power amplifiers.
IC GATE DRVR HALF-BRIDGE 8SO Product overview: DGD2304S8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2304S8-13 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Win Source Part Number: 1372495-DGD2304S8-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: DGD2304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 70ns, 35ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.3V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600 V
Half-Bridge Gate Driver IC Non-Inverting 8-SO
MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:70ns; Output Delay:30ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2304S8-13 | DGD2304S8-13DITR-ND | 1372495-DGD2304S8-13 | DGD2304S8-13 | DGD2304S8-13 | 15AC8180 |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Diodes Inc. |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |