DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2190S8-13 DGD2190S8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868781-DGD2190S8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DGD2190 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2190S8-13DITR, DGD2190S8-13DIDKR, DGD2190S8-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868781-DGD2190S8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DGD2190 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2190S8-13DITR, DGD2190S8-13DIDKR, DGD2190S8-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2190S8-13 - 868781-DGD2190S8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2190S8-13
868781-DGD2190S8-13
PMIC - PMIC - Gate Drivers - DGD2190S8-13 868781-DGD2190S8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868781-DGD2190S8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DGD2190 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DGD2190S8-13DITR, DGD2190S8-13DIDKR, DGD2190S8-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868781-DGD2190S8-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DGD2190
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DGD2190S8-13DITR, DGD2190S8-13DIDKR, DGD2190S8-13DICT

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2190S8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2190S8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2190S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site
PMIC - Gate Drivers - DGD2190S8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD2190S8-13
PMIC - Gate Drivers DGD2190S8-13
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868781-DGD2190S8-13 DGD2190S8-13 DGD2190S8-13
Product Name PMIC - PMIC - Gate Drivers - DGD2190S8-13 Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details