IC GATE DRV HALF-BRIDGE 8SO 2.5K Product overview: DGD2190MS8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2190MS8-13 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 868780-DGD2190MS8-13
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DGD2190
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE DRV HALF-BRIDGE 8SO 2.5K
GATE DRIVER IC, 2 CH, 10V-20V, SOIC ROHS COMPLIANT: YES
Gate Drivers HV Gate Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2190MS8-13 | 31-DGD2190MS8-13DKR-ND | 868780-DGD2190MS8-13 | 233-DGD2190MS8-13 | 73AJ3418 | DGD2190MS8-13 | DGD2190MS8-13 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - DGD2190MS8-13 | IC GATE DRV HALF-BRIDGE 8SO 2.5K | Gate Driver Ic, 2 Ch, 10V-20V, Soic Rohs Compliant Diodes Inc. | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 15 volts | 10 to 20 volts |